Bourns, Inc. Resistor Networks, Arrays 4607X-101-511LF

Description
510 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
510 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-511LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-511LF-ND
Resistor Networks, Arrays 4607X-101-511LF-ND
510 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

510 Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Resistor Network,thick Film,510Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns - 32K9773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,510Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
32K9773
Resistor Network,thick Film,510Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns 32K9773
Resistor Network,Thick Film,510Ohms,100WV,2 +/-% Tol,-100,100ppm-TC,7 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,510Ohms,100WV,2+/-% Tol,-100,100ppm-TC,7010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4607X-101-511LF-ND 32K9773
Product Name Resistor Networks, Arrays Resistor Network,thick Film,510Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
Resistance Range 510 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers