Bourns, Inc. Resistor Networks, Arrays 4607X-101-473LF

Description
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4607X-101-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4607X-101-473LF-ND
Resistor Networks, Arrays 118-4607X-101-473LF-ND
47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Res N/w, Bussed, 47K, 0.2W, Sip; Resistance Bourns - 67AC8740 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 47K, 0.2W, Sip; Resistance Bourns
67AC8740
Res N/w, Bussed, 47K, 0.2W, Sip; Resistance Bourns 67AC8740
RES N/W, BUSSED, 47K, 0.2W, SIP; Resistance:47kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RES N/W, BUSSED, 47K, 0.2W, SIP; Resistance:47kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4607X-101-473LF-ND 67AC8740
Product Name Resistor Networks, Arrays Res N/w, Bussed, 47K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP SIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers