Bourns, Inc. Resistor Networks, Arrays 4607X-101-332LF

Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-332LF-ND
Resistor Networks, Arrays 4607X-101-332LF-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Res N/w, Bussed, 3K3, 0.2W, Sip; Resistance Bourns - 67AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 3K3, 0.2W, Sip; Resistance Bourns
67AC8739
Res N/w, Bussed, 3K3, 0.2W, Sip; Resistance Bourns 67AC8739
RES N/W, BUSSED, 3K3, 0.2W, SIP; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

RES N/W, BUSSED, 3K3, 0.2W, SIP; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per Element:200mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4607X-101-332LF-ND 67AC8739
Product Name Resistor Networks, Arrays Res N/w, Bussed, 3K3, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP SIP
Resistance Range 3300 ohms 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details