Bourns, Inc. Resistor Networks, Arrays - 4607X-101-104LF 4607X-101-104LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763680-4607X-101-104 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 7-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Bussed Number of Resistors: 6 Number of Pins: 7 Power Per Element: 200mW Categories: Resistors Dimension: 0.698" L x 0.098" W (17.73mm x 2.49mm) Manufacturer Package: 7-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763680-4607X-101-104 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 7-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Bussed Number of Resistors: 6 Number of Pins: 7 Power Per Element: 200mW Categories: Resistors Dimension: 0.698" L x 0.098" W (17.73mm x 2.49mm) Manufacturer Package: 7-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4607X-101-104LF
763680-4607X-101-104LF
Resistor Networks, Arrays - 4607X-101-104LF 763680-4607X-101-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 763680-4607X-101-104 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 7-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Bussed Number of Resistors: 6 Number of Pins: 7 Power Per Element: 200mW Categories: Resistors Dimension: 0.698" L x 0.098" W (17.73mm x 2.49mm) Manufacturer Package: 7-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763680-4607X-101-104LF
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 7-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Bussed
Number of Resistors: 6
Number of Pins: 7
Power Per Element: 200mW
Categories: Resistors
Dimension: 0.698" L x 0.098" W (17.73mm x 2.49mm)
Manufacturer Package: 7-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 4607X-101-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-104LF-ND
Resistor Networks, Arrays 4607X-101-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
RES ARRAY 6 RES 100K OHM 7SIP Product overview: 4607X-101-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4607X-101-104LF can be used for catalog matching and distributor lookup.

RES ARRAY 6 RES 100K OHM 7SIP Product overview: 4607X-101-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4607X-101-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Bussed, 100K, 0.2W, Sip; Resistance Bourns - 67AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 100K, 0.2W, Sip; Resistance Bourns
67AC8738
Res N/w, Bussed, 100K, 0.2W, Sip; Resistance Bourns 67AC8738
RES N/W, BUSSED, 100K, 0.2W, SIP; Resistance:100kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 100K, 0.2W, SIP; Resistance:100kohm; Product Range:4600X Series; No. of Elements:6Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:7Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 763680-4607X-101-104LF 4607X-101-104LF-ND 50-4607X-101-104LF 67AC8738
Product Name Resistor Networks, Arrays - 4607X-101-104LF Resistor Networks, Arrays Resistor Res N/w, Bussed, 100K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 7-SIP 7-SIP SIP
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details