Bourns, Inc. Resistor Networks, Arrays 4607X-101-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-103LF-ND
Resistor Networks, Arrays 4607X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Resistor Arrays - 7884088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884088
Resistor Arrays 7884088
7 pin SIL Bus Array 6 resistors10K 2%

7 pin SIL Bus Array 6 resistors10K 2%

Supplier's Site
Resistor Arrays - 1675219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1675219
Resistor Arrays 1675219
7 pin SIL Bus Array 6 resistors10K 2%

7 pin SIL Bus Array 6 resistors10K 2%

Supplier's Site
RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG - 70154607 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG
70154607
RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG 70154607
RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG

RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG

Supplier's Site
Resistor, Bussed Resistor Network, 6, 10Kohm, 2%, Sip; Resistance Bourns - 62J2841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 6, 10Kohm, 2%, Sip; Resistance Bourns
62J2841
Resistor, Bussed Resistor Network, 6, 10Kohm, 2%, Sip; Resistance Bourns 62J2841
RESISTOR, BUSSED RESISTOR NETWORK, 6, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 6, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4607X-101-103LF-ND 7884088 70154607 62J2841
Product Name Resistor Networks, Arrays Resistor Arrays RESISTOR; 10 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG Resistor, Bussed Resistor Network, 6, 10Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 7-SIP Sip SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers