Bourns, Inc. Resistor Networks, Arrays 4607X-101-102LF

Description
1k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
1k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607X-101-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607X-101-102LF-ND
Resistor Networks, Arrays 4607X-101-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Resistor Arrays - 8651946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651946P
Resistor Arrays 8651946P
4607X SIL Resistor Network Array 1K

4607X SIL Resistor Network Array 1K

Supplier's Site
Resistor Arrays - 8651946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651946
Resistor Arrays 8651946
4607X SIL Resistor Network Array 1K

4607X SIL Resistor Network Array 1K

Supplier's Site
Resistor Arrays - 1616790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616790
Resistor Arrays 1616790
4607X SIL Resistor Network Array 1K

4607X SIL Resistor Network Array 1K

Supplier's Site
Resistor, Bussed, 1K, 2%, 100V, Sip; Resistance Bourns - 32K9749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed, 1K, 2%, 100V, Sip; Resistance Bourns
32K9749
Resistor, Bussed, 1K, 2%, 100V, Sip; Resistance Bourns 32K9749
RESISTOR, BUSSED, 1K, 2%, 100V, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, BUSSED, 1K, 2%, 100V, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4607X-101-102LF-ND 8651946P 8651946 32K9749
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Bussed, 1K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP SIP Sip SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details