Bourns, Inc. Resistor Networks, Arrays 4607M-101-273LF

Description
27k Ohm ±2% 250mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
27k Ohm ±2% 250mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4607M-101-273LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4607M-101-273LF-ND
Resistor Networks, Arrays 4607M-101-273LF-ND
27k Ohm ±2% 250mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

27k Ohm ±2% 250mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk, 6 Element, 27Kohm, 2%, Sip; Resistance Bourns - 87R0441 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk, 6 Element, 27Kohm, 2%, Sip; Resistance Bourns
87R0441
Thk Flm Resistor Netwk, 6 Element, 27Kohm, 2%, Sip; Resistance Bourns 87R0441
THK FLM RESISTOR NETWK, 6 ELEMENT, 27KOHM, 2%, SIP; Resistance:27kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

THK FLM RESISTOR NETWK, 6 ELEMENT, 27KOHM, 2%, SIP; Resistance:27kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4607M-101-273LF-ND 87R0441
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk, 6 Element, 27Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP SIP
Resistance Range 27000 ohms 27000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details