Bourns, Inc. Resistor Networks, Arrays 4606X-R2R-103LF

Description
RES NETWORK 8 RES MULT OHM 6SIP
Request a Quote Datasheet
Description
RES NETWORK 8 RES MULT OHM 6SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4606X-R2R-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4606X-R2R-103LFCT-ND
Resistor Networks, Arrays 118-4606X-R2R-103LFCT-ND
RES NETWORK 8 RES MULT OHM 6SIP

RES NETWORK 8 RES MULT OHM 6SIP

Buy Now Datasheet
Resistor Networks, Arrays - 118-4606X-R2R-103LFTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4606X-R2R-103LFTB-ND
Resistor Networks, Arrays 118-4606X-R2R-103LFTB-ND
10k, 20k Ohm ±2% 125mW Power Per Element R2R Ladder 8 Resistor Network/Array ±100ppm/°C 6-SIP

10k, 20k Ohm ±2% 125mW Power Per Element R2R Ladder 8 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4606X-R2R-103LFCT-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 10000 to 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details