Bourns, Inc. Resistance Bourns 4606X-102-472LF.

Description
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9580
Resistance Bourns 28AC9580
Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9580
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 4700 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details