Bourns, Inc. Resistor Networks, Arrays 4606X-102-472LF

Description
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-2-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-472LF-ND
Resistor Networks, Arrays 4606X-2-472LF-ND
4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

4.7k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Arrays - 5223624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223624
Resistor Arrays 5223624
Network resistor,3-ISO,4K7

Network resistor,3-ISO,4K7

Supplier's Site
Resistor Arrays - 5223624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223624P
Resistor Arrays 5223624P
Network resistor,3-ISO,4K7

Network resistor,3-ISO,4K7

Supplier's Site
Resistor Arrays - 1616852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616852
Resistor Arrays 1616852
Network resistor,3-ISO,4K7

Network resistor,3-ISO,4K7

Supplier's Site
Resistor, Isolated Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns - 62J2838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns
62J2838
Resistor, Isolated Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns 62J2838
RESISTOR, ISOLATED RESISTOR NETWORK 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 3, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4K7; Resistance Bourns - 39K2633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Bourns
39K2633
Resistor Network, 4K7; Resistance Bourns 39K2633
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4606X-2-472LF-ND 5223624 5223624P 62J2838 39K2633
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Isolated Resistor Network 3, 4.7Kohm, 2%, Sip; Resistance Bourns Resistor Network, 4K7; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details