470 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors
RESISTOR,THKFILM,CON
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4606X-2-471LF-ND | 32K9712 | 70154945 |
| Product Name | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 3, 470 Ohm, 0.02, Sip; Resistance Bourns | RESISTOR,THKFILM,CONF SIP,REST 470 OHMS,+/-2%,100V,0.75W@70DEGC,ISOLATED |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | General Use | |
| Mounting / Packaging | ThroughHole; 6-SIP | SIP | |
| Resistance Range | 470 ohms | 470 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |