Bourns, Inc. Resistor Networks, Arrays 4606X-102-333LF

Description
33k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
33k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-2-333LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-333LF-ND
Resistor Networks, Arrays 4606X-2-333LF-ND
33k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

33k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES ARRAY 3 RES 33K OHM 6SIP - 103-4606X-102-333LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 3 RES 33K OHM 6SIP
103-4606X-102-333LF
RES ARRAY 3 RES 33K OHM 6SIP 103-4606X-102-333LF
RES ARRAY 3 RES 33K OHM 6SIP

RES ARRAY 3 RES 33K OHM 6SIP

Supplier's Site
Resistor, Isolated Resistor Network, 3, 33Kohm, 2%, Sip; Resistance Bourns - 62J2837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 3, 33Kohm, 2%, Sip; Resistance Bourns
62J2837
Resistor, Isolated Resistor Network, 3, 33Kohm, 2%, Sip; Resistance Bourns 62J2837
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 33KOHM, 2%, SIP; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 3, 33KOHM, 2%, SIP; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4606X-2-333LF-ND 103-4606X-102-333LF 62J2837
Product Name Resistor Networks, Arrays RES ARRAY 3 RES 33K OHM 6SIP Resistor, Isolated Resistor Network, 3, 33Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole; Through Hole SIP
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details