Bourns, Inc. Resistor 4606X-102-223LF

Description
RES ARRAY 3 RES 22K OHM 6SIP Product overview: 4606X-102-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-223LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 3 RES 22K OHM 6SIP Product overview: 4606X-102-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-223LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3 RES 22K OHM 6SIP Product overview: 4606X-102-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-223LF can be used for catalog matching and distributor lookup.

RES ARRAY 3 RES 22K OHM 6SIP Product overview: 4606X-102-223LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-223LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038746-4606X-102-223LF
Resistors - Resistor Networks, Arrays 1038746-4606X-102-223LF
Win Source Part Number: 1038746-4606X-102-22 3LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 77063223; 4610X-102-223LF; 4604X-102-223LF; 4608X-102-203LF4606X -102-223LF.; 4606X102-223LF; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X102223LF,4606X- 102-223LF-ND,4606X-2 -223LF Base Product Number: 4606X

Win Source Part Number: 1038746-4606X-102-223LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Isolated
Number of Resistors: 3
Number of Pins: 6
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
Alternative Parts (Cross-Reference): 77063223; 4610X-102-223LF; 4604X-102-223LF; 4608X-102-203LF4606X-102-223LF.; 4606X102-223LF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X102223LF,4606X-102-223LF-ND,4606X-2-223LF
Base Product Number: 4606X

Buy Now Datasheet
Resistor Networks, Arrays - 4606X-2-223LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-223LF-ND
Resistor Networks, Arrays 4606X-2-223LF-ND
22k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

22k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 3, 22Kohm, 2%, Sip; Resistance Bourns - 32K9693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 3, 22Kohm, 2%, Sip; Resistance Bourns
32K9693
Resistor, Isolated Resistor Network, 3, 22Kohm, 2%, Sip; Resistance Bourns 32K9693
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 3, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4606X-102-223LF 1038746-4606X-102-223LF 4606X-2-223LF-ND 32K9693
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Network, 3, 22Kohm, 2%, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole ThroughHole; 6-SIP SIP
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Power Rating 0.7500 watts 0.7500 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers