Bourns, Inc. Resistor Networks, Arrays 4606X-102-222LF

Description
2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-2-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-222LF-ND
Resistor Networks, Arrays 4606X-2-222LF-ND
2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4606X-102-222LF
906924-4606X-102-222LF
Resistor Networks, Arrays - 4606X-102-222LF 906924-4606X-102-222LF
Manufacturer: Bourns Inc. Win Source Part Number: 906924-4606X-102-222 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4606X Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4606X102222LF, 4606X-102-222LF-ND, 4606X-2-222LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906924-4606X-102-222LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X102222LF, 4606X-102-222LF-ND, 4606X-2-222LF

Buy Now Datasheet
RES ARRAY 3 RES 2.2K OHM 6SIP Product overview: 4606X-102-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-222LF can be used for catalog matching and distributor lookup.

RES ARRAY 3 RES 2.2K OHM 6SIP Product overview: 4606X-102-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-222LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, 2K2; Resistance Bourns - 39K2632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
39K2632
Resistor Network, 2K2; Resistance Bourns 39K2632
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Network 3, 2.2Kohm, 2%, Sip; Resistance Bourns - 62J2836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 3, 2.2Kohm, 2%, Sip; Resistance Bourns
62J2836
Resistor, Isolated Resistor Network 3, 2.2Kohm, 2%, Sip; Resistance Bourns 62J2836
RESISTOR, ISOLATED RESISTOR NETWORK 3, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 3, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4606X-2-222LF-ND 906924-4606X-102-222LF 50-4606X-102-222LF 39K2632 62J2836
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4606X-102-222LF Resistor Resistor Network, 2K2; Resistance Bourns Resistor, Isolated Resistor Network 3, 2.2Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole 6-SIP SIP SIP
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers