RES ARRAY 3 RES 220 OHM 6SIP Product overview: 4606X-102-221LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-221LF can be used for catalog matching and distributor lookup.
220 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
RESISTOR,THKFILM,CON
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4606X-102-221LF | 4606X-2-221LF-ND | 70154942 | 32K9692 |
| Product Name | 220 OHM Resistor | Resistor Networks, Arrays | RESISTOR,THKFILM,CONF SIP,REST 220 OHMS,+/-2%,100V,0.75W@70DEGC,ISOLATED | Resistor, Isolated Resistor Network, 3, 220 Ohm, 0.02, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 6-SIP | ThroughHole; 6-SIP | SIP | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | |
| Power Rating | 0.7500 watts | |||
| Operating DC Voltage | 100 volts | 100 volts |