Bourns, Inc. Resistance Bourns 4606X-102-221LF.

Description
Resistance:220ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:220ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0667 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0667
Resistance Bourns 16AC0667
Resistance:220ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:220ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0667
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers