22 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
RES ARRAY 3 RES 22 OHM 6SIP Product overview: 4606X-102-220LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-220LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 906923-4606X-102-220
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X-2-220LF, 4606X-102-220LF-ND, 4606X102220LF
RES ARRAY 3 RES 22 OHM 6SIP
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4606X-2-220LF-ND | 50-4606X-102-220LF | 906923-4606X-102-220LF | 103-4606X-102-220LF | 32K9691 |
| Product Name | Resistor Networks, Arrays | 22 OHM Resistor | Resistor Networks, Arrays - 4606X-102-220LF | RES ARRAY 3 RES 22 OHM 6SIP | Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 6-SIP | 6-SIP | ThroughHole | ThroughHole; Through Hole | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | ||
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C |