Bourns, Inc. Resistors - Resistor Networks, Arrays 4606X-102-202LF

Description
Win Source Part Number: 1155964-4606X-102-20 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4606X-102-202LF.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X102202LF,4606X- 102-202LF-ND,2266-46 06X-102-202LF,4606X- 2-202LF Base Product Number: 4606X
Request a Quote Datasheet
Description
Win Source Part Number: 1155964-4606X-102-20 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4606X-102-202LF.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X102202LF,4606X- 102-202LF-ND,2266-46 06X-102-202LF,4606X- 2-202LF Base Product Number: 4606X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1155964-4606X-102-202LF
Resistors - Resistor Networks, Arrays 1155964-4606X-102-202LF
Win Source Part Number: 1155964-4606X-102-20 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4606X-102-202LF.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X102202LF,4606X- 102-202LF-ND,2266-46 06X-102-202LF,4606X- 2-202LF Base Product Number: 4606X

Win Source Part Number: 1155964-4606X-102-202LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 3
Number of Pins: 6
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
Alternative Parts (Cross-Reference): 4606X-102-202LF.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X102202LF,4606X-102-202LF-ND,2266-4606X-102-202LF,4606X-2-202LF
Base Product Number: 4606X

Buy Now Datasheet
Resistor Networks, Arrays - 4606X-2-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-202LF-ND
Resistor Networks, Arrays 4606X-2-202LF-ND
2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES ARRAY 3 RES 2K OHM 6SIP Product overview: 4606X-102-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 3 RES 2K OHM 6SIP Product overview: 4606X-102-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1155964-4606X-102-202LF 4606X-2-202LF-ND 50-4606X-102-202LF
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 6-SIP 6-SIP
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details