150 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
RES ARRAY 3 RES 150 OHM 6SIP
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 150 OHM, 0.02, SIP; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4606X-2-151LF-ND | 103-4606X-102-151LF | 32K9680 |
| Product Name | Resistor Networks, Arrays | RES ARRAY 3 RES 150 OHM 6SIP | Resistor, Isolated Resistor Network, 3, 150 Ohm, 0.02, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 6-SIP | ThroughHole; Through Hole | SIP |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |