Bourns, Inc. Resistance Bourns 4606X-102-151LF.

Description
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 28AC9578 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
28AC9578
Resistance Bourns 28AC9578
Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:150ohm; Network Circuit Type:Isolated; No. of Elements:3Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9578
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 150 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details