Bourns, Inc. Resistor Networks, Arrays 4606X-102-104LF

Description
100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-2-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-2-104LF-ND
Resistor Networks, Arrays 4606X-2-104LF-ND
100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Arrays - 5223618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223618
Resistor Arrays 5223618
Network resistor,3-ISO,100K

Network resistor,3-ISO,100K

Supplier's Site
Resistor Arrays - 5223618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223618P
Resistor Arrays 5223618P
Network resistor,3-ISO,100K

Network resistor,3-ISO,100K

Supplier's Site
Resistor Arrays - 1616851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616851
Resistor Arrays 1616851
Network resistor,3-ISO,100K

Network resistor,3-ISO,100K

Supplier's Site
Resistor Networks, Arrays - 4606X-102-104LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4606X-102-104LF
Resistor Networks, Arrays 4606X-102-104LF
RES ARRAY 3 RES 100K OHM 6SIP

RES ARRAY 3 RES 100K OHM 6SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 4606X-2-104LF-ND 5223618 5223618P 4606X-102-104LF
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole; Sip SIP
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers