Bourns, Inc. Res N/w, Isolated, 100K, 2%, 100V, Sip; Resistance Bourns 4606X-102-104LF.

Description
RES N/W, ISOLATED, 100K, 2%, 100V, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 100K, 2%, 100V, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100K, 2%, 100V, Sip; Resistance Bourns - 28AC9577 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 2%, 100V, Sip; Resistance Bourns
28AC9577
Res N/w, Isolated, 100K, 2%, 100V, Sip; Resistance Bourns 28AC9577
RES N/W, ISOLATED, 100K, 2%, 100V, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 2%, 100V, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9577
Product Name Res N/w, Isolated, 100K, 2%, 100V, Sip; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Power Rating 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details