10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
RES ARRAY 3 RES 10K OHM 6SIP Product overview: 4606X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-103LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 906922-4606X-102-103
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X102103LF, 4606X-102-103LF-ND, 4606X-2-103LF
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:3Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4606X-2-103LF-ND | 50-4606X-102-103LF | 5223602 | 906922-4606X-102-103LF | 51AC9850 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Arrays | Resistor Networks, Arrays - 4606X-102-103LF | Resistor Network, 10K; Resistance Bourns |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||||
| Mounting / Packaging | ThroughHole; 6-SIP | 6-SIP | ThroughHole; Sip | ThroughHole | SIP |
| Resistance Range | 10000 ohms | 10000 ohms | |||
| Tolerance | 2 +/- % |