Bourns, Inc. Resistor Networks, Arrays 4606X-102-100LF

Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4606X-102-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4606X-102-100LF-ND
Resistor Networks, Arrays 118-4606X-102-100LF-ND
10 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

10 Ohm ±1Ohm 300mW Power Per Element Isolated 3 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
985535-4606X-102-100LF
Resistors - Resistor Networks, Arrays 985535-4606X-102-100LF
Win Source Part Number: 985535-4606X-102-100 LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 3 Number of Pins: 6 Power Per Element: 300mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Base Product Number: 4606X

Win Source Part Number: 985535-4606X-102-100LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 3
Number of Pins: 6
Power Per Element: 300mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Base Product Number: 4606X

Buy Now Datasheet
10 OHM Resistor - 50-4606X-102-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
50-4606X-102-100LF
10 OHM Resistor 50-4606X-102-100LF
RES ARRAY 3 RES 10 OHM 6SIP Product overview: 4606X-102-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-100LF can be used for catalog matching and distributor lookup.

RES ARRAY 3 RES 10 OHM 6SIP Product overview: 4606X-102-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-102-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 32K9670 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
32K9670
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 32K9670
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-4606X-102-100LF-ND 985535-4606X-102-100LF 50-4606X-102-100LF 32K9670
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays 10 OHM Resistor Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole 6-SIP
Resistance Range 10 ohms 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers