Bourns, Inc. Resistor Arrays 4606X-101-681LF

Description
Resistor Bussed Network 6SIP 1W 680R
Request a Quote Datasheet
Description
Resistor Bussed Network 6SIP 1W 680R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 6928550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6928550
Resistor Arrays 6928550
Resistor Bussed Network 6SIP 1W 680R

Resistor Bussed Network 6SIP 1W 680R

Supplier's Site
Resistor Arrays - 6928550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6928550P
Resistor Arrays 6928550P
Resistor Bussed Network 6SIP 1W 680R

Resistor Bussed Network 6SIP 1W 680R

Supplier's Site
Resistor Arrays - 1616806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616806
Resistor Arrays 1616806
Resistor Bussed Network 6SIP 1W 680R

Resistor Bussed Network 6SIP 1W 680R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1153204-4606X-101-681LF
Resistors - Resistor Networks, Arrays 1153204-4606X-101-681LF
Win Source Part Number: 1153204-4606X-101-68 1LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 680 Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X101681LF,4606X- 101-681LF-ND,4606X-1 -681LF Base Product Number: 4606X

Win Source Part Number: 1153204-4606X-101-681LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 680
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X101681LF,4606X-101-681LF-ND,4606X-1-681LF
Base Product Number: 4606X

Buy Now Datasheet
Resistor Networks, Arrays - 4606X-1-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-681LF-ND
Resistor Networks, Arrays 4606X-1-681LF-ND
680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
680 OHM Resistor - 50-4606X-101-681LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM Resistor
50-4606X-101-681LF
680 OHM Resistor 50-4606X-101-681LF
RES ARRAY 5 RES 680 OHM 6SIP Product overview: 4606X-101-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-681LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 680 OHM 6SIP Product overview: 4606X-101-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-681LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Bussed, 680R, 2%, 100V, Sip; Resistance Bourns - 39K2626 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 680R, 2%, 100V, Sip; Resistance Bourns
39K2626
Res N/w, Bussed, 680R, 2%, 100V, Sip; Resistance Bourns 39K2626
RES N/W, BUSSED, 680R, 2%, 100V, SIP; Resistance:680ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 680R, 2%, 100V, SIP; Resistance:680ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6928550 6928550P 1153204-4606X-101-681LF 4606X-1-681LF-ND 50-4606X-101-681LF 39K2626
Product Name Resistor Arrays Resistor Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 680 OHM Resistor Res N/w, Bussed, 680R, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging Sip SIP ThroughHole ThroughHole; 6-SIP 6-SIP SIP
Number of Resistors 5 5 5 5
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details