Bourns, Inc. Resistor Arrays 4606X-101-473LF

Description
5-bussed thick film resistor,47K 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,47K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223567
Resistor Arrays 5223567
5-bussed thick film resistor,47K 0.2W

5-bussed thick film resistor,47K 0.2W

Supplier's Site
Resistor Arrays - 1616823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616823
Resistor Arrays 1616823
5-bussed thick film resistor,47K 0.2W

5-bussed thick film resistor,47K 0.2W

Supplier's Site
Resistor Networks, Arrays - 4606X-1-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-473LF-ND
Resistor Networks, Arrays 4606X-1-473LF-ND
47k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor; 47 Kiloohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC - 70155425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 47 Kiloohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC
70155425
Resistor; 47 Kiloohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC 70155425
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip; Resistance Bourns - 62J2829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip; Resistance Bourns
62J2829
Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip; Resistance Bourns 62J2829
RESISTOR, BUSSED RESISTOR NETWORK, 5, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 47KOHM, 2%, SIP; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 47K; Resistance Bourns - 39K2624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 47K; Resistance Bourns
39K2624
Resistor Network, 47K; Resistance Bourns 39K2624
RESISTOR NETWORK, 47K; Resistance:47kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

RESISTOR NETWORK, 47K; Resistance:47kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5223567 4606X-1-473LF-ND 70155425 62J2829 39K2624
Product Name Resistor Arrays Resistor Networks, Arrays Resistor; 47 Kiloohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip; Resistance Bourns Resistor Network, 47K; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 6-SIP SIP SIP SIP
Number of Resistors 5 5
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers