Bourns, Inc. Resistor Arrays 4606X-101-472LF

Description
5-bussed thick film resistor,4K7 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,4K7 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223551
Resistor Arrays 5223551
5-bussed thick film resistor,4K7 0.2W

5-bussed thick film resistor,4K7 0.2W

Supplier's Site
Resistor Arrays - 1673303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673303
Resistor Arrays 1673303
5-bussed thick film resistor,4K7 0.2W

5-bussed thick film resistor,4K7 0.2W

Supplier's Site
Resistor Networks, Arrays - 4606X-1-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-472LF-ND
Resistor Networks, Arrays 4606X-1-472LF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4606X-101-472LF
906920-4606X-101-472LF
Resistor Networks, Arrays - 4606X-101-472LF 906920-4606X-101-472LF
Manufacturer: Bourns Inc. Win Source Part Number: 906920-4606X-101-472 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4606X Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4606X-1-472LF, 4606X101472LF, 4606X-101-472LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 906920-4606X-101-472LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X-1-472LF, 4606X101472LF, 4606X-101-472LF-ND

Buy Now Datasheet
RES ARRAY 5 RES 4.7K OHM 6SIP Product overview: 4606X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-472LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 4.7K OHM 6SIP Product overview: 4606X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-472LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 5 RES 4.7K OHM 6SIP - 103-4606X-101-472LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 5 RES 4.7K OHM 6SIP
103-4606X-101-472LF
RES ARRAY 5 RES 4.7K OHM 6SIP 103-4606X-101-472LF
RES ARRAY 5 RES 4.7K OHM 6SIP

RES ARRAY 5 RES 4.7K OHM 6SIP

Supplier's Site
Resistor; 4.7 Kilohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC - 70155424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 4.7 Kilohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC
70155424
Resistor; 4.7 Kilohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC 70155424
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%, Sip; Resistance Bourns - 62J2828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%, Sip; Resistance Bourns
62J2828
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%, Sip; Resistance Bourns 62J2828
RESISTOR, BUSSED RESISTOR NETWORK 5, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4K7; Resistance Bourns - 39K2623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Bourns
39K2623
Resistor Network, 4K7; Resistance Bourns 39K2623
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5223551 4606X-1-472LF-ND 906920-4606X-101-472LF 50-4606X-101-472LF 103-4606X-101-472LF 70155424 62J2828 39K2623
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays - 4606X-101-472LF Resistor RES ARRAY 5 RES 4.7K OHM 6SIP Resistor; 4.7 Kilohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%, Sip; Resistance Bourns Resistor Network, 4K7; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 6-SIP ThroughHole 6-SIP ThroughHole; Through Hole SIP SIP SIP
Number of Resistors 5 5 5
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details