Bourns, Inc. Resistance Bourns 4606X-101-333LF.

Description
Resistance:33kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:33kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4791 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4791
Resistance Bourns 30AC4791
Resistance:33kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:33kohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4791
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 33000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers