Bourns, Inc. Resistor Arrays 4606X-101-332LF

Description
5-bussed thick film resistor,3K3 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,3K3 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223539
Resistor Arrays 5223539
5-bussed thick film resistor,3K3 0.2W

5-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor Arrays - 1616849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616849
Resistor Arrays 1616849
5-bussed thick film resistor,3K3 0.2W

5-bussed thick film resistor,3K3 0.2W

Supplier's Site
RES ARRAY 5 RES 3.3K OHM 6SIP Product overview: 4606X-101-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-332LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 3.3K OHM 6SIP Product overview: 4606X-101-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-332LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4606X-1-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-332LF-ND
Resistor Networks, Arrays 4606X-1-332LF-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4606X-101-332LF
906919-4606X-101-332LF
Resistor Networks, Arrays - 4606X-101-332LF 906919-4606X-101-332LF
Manufacturer: Bourns Inc. Win Source Part Number: 906919-4606X-101-332 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4606X Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4606X-1-332LF, 4606X-101-332LF-ND, 4606X101332LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906919-4606X-101-332LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X-1-332LF, 4606X-101-332LF-ND, 4606X101332LF

Buy Now Datasheet
Resistor Network, 3K3; Resistance Bourns - 39K2621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 3K3; Resistance Bourns
39K2621
Resistor Network, 3K3; Resistance Bourns 39K2621
RESISTOR NETWORK, 3K3; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 3K3; Resistance:3.3kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Resistor Network 5, 3.3Kohm, 2%, Sip; Resistance Bourns - 62J2826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 3.3Kohm, 2%, Sip; Resistance Bourns
62J2826
Resistor, Bussed Resistor Network 5, 3.3Kohm, 2%, Sip; Resistance Bourns 62J2826
RESISTOR, BUSSED RESISTOR NETWORK 5, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC - 70154606 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC
70154606
RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC 70154606
RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC

RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 5223539 50-4606X-101-332LF 4606X-1-332LF-ND 906919-4606X-101-332LF 39K2621 62J2826 70154606
Product Name Resistor Arrays Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4606X-101-332LF Resistor Network, 3K3; Resistance Bourns Resistor, Bussed Resistor Network 5, 3.3Kohm, 2%, Sip; Resistance Bourns RESISTOR; 3.3K KILOHMS; 0.75 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip 6-SIP ThroughHole; 6-SIP ThroughHole SIP SIP
Number of Resistors 5 5
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details