Bourns, Inc. Resistor Networks, Arrays 4606X-101-331LF

Description
330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-1-331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-331LF-ND
Resistor Networks, Arrays 4606X-1-331LF-ND
330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Arrays - 5223523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223523
Resistor Arrays 5223523
5-bussed thick film resistor,330R 0.2W

5-bussed thick film resistor,330R 0.2W

Supplier's Site
Resistor Arrays - 5223523P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223523P
Resistor Arrays 5223523P
5-bussed thick film resistor,330R 0.2W

5-bussed thick film resistor,330R 0.2W

Supplier's Site
Resistor Arrays - 1616841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616841
Resistor Arrays 1616841
5-bussed thick film resistor,330R 0.2W

5-bussed thick film resistor,330R 0.2W

Supplier's Site
330 OHM Resistor - 50-4606X-101-331LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-4606X-101-331LF
330 OHM Resistor 50-4606X-101-331LF
RES ARRAY 5 RES 330 OHM 6SIP Product overview: 4606X-101-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-331LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 330 OHM 6SIP Product overview: 4606X-101-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-331LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1195458-4606X-101-331LF
Resistors - Resistor Networks, Arrays 1195458-4606X-101-331LF
Win Source Part Number: 1195458-4606X-101-33 1LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4606X-101-331LF.; 4606X101-331LF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X-1-331LF,4606X- 101-331LF-ND,4606X10 1331LF Base Product Number: 4606X

Win Source Part Number: 1195458-4606X-101-331LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
Alternative Parts (Cross-Reference): 4606X-101-331LF.; 4606X101-331LF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X-1-331LF,4606X-101-331LF-ND,4606X101331LF
Base Product Number: 4606X

Buy Now Datasheet
RES ARRAY 5 RES 330 OHM 6SIP - 103-4606X-101-331LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 5 RES 330 OHM 6SIP
103-4606X-101-331LF
RES ARRAY 5 RES 330 OHM 6SIP 103-4606X-101-331LF
RES ARRAY 5 RES 330 OHM 6SIP

RES ARRAY 5 RES 330 OHM 6SIP

Supplier's Site
Resistor N/w, 5Res, 330 Ohm, 2%, Th; Resistance Bourns - 06X9250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 5Res, 330 Ohm, 2%, Th; Resistance Bourns
06X9250
Resistor N/w, 5Res, 330 Ohm, 2%, Th; Resistance Bourns 06X9250
RESISTOR N/W, 5RES, 330 OHM, 2%, TH; Resistance:330ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 5RES, 330 OHM, 2%, TH; Resistance:330ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Resistor Network, 5, 330 Ohm, 0.02, Sip; Resistance Bourns - 32K9640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 330 Ohm, 0.02, Sip; Resistance Bourns
32K9640
Resistor, Bussed Resistor Network, 5, 330 Ohm, 0.02, Sip; Resistance Bourns 32K9640
RESISTOR, BUSSED RESISTOR NETWORK, 5, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case / Package:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case / Package:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
RESISTOR,NTWK,SIP, 330 OHMS,TOL 2%,PWR RATING 0.75W,100V MAX, +/-100PPM,BUSSED - 70155533 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,NTWK,SIP, 330 OHMS,TOL 2%,PWR RATING 0.75W,100V MAX, +/-100PPM,BUSSED
70155533
RESISTOR,NTWK,SIP, 330 OHMS,TOL 2%,PWR RATING 0.75W,100V MAX, +/-100PPM,BUSSED 70155533
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4606X-1-331LF-ND 5223523 5223523P 50-4606X-101-331LF 1195458-4606X-101-331LF 103-4606X-101-331LF 06X9250 32K9640 70155533
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays 330 OHM Resistor Resistors - Resistor Networks, Arrays RES ARRAY 5 RES 330 OHM 6SIP Resistor N/w, 5Res, 330 Ohm, 2%, Th; Resistance Bourns Resistor, Bussed Resistor Network, 5, 330 Ohm, 0.02, Sip; Resistance Bourns RESISTOR,NTWK,SIP, 330 OHMS,TOL 2%,PWR RATING 0.75W,100V MAX, +/-100PPM,BUSSED
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole; Sip SIP 6-SIP ThroughHole ThroughHole; Through Hole SIP SIP SIP
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details