Bourns, Inc. 270 OHM Resistor 4606X-101-271LF

Description
RES ARRAY 5 RES 270 OHM 6SIP Product overview: 4606X-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-271LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 5 RES 270 OHM 6SIP Product overview: 4606X-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-271LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
270 OHM Resistor - 50-4606X-101-271LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270 OHM Resistor
50-4606X-101-271LF
270 OHM Resistor 50-4606X-101-271LF
RES ARRAY 5 RES 270 OHM 6SIP Product overview: 4606X-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-271LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 270 OHM 6SIP Product overview: 4606X-101-271LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-271LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4606X-1-271LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-271LF-ND
Resistor Networks, Arrays 4606X-1-271LF-ND
270 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

270 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 5, 270 Ohm, 0.02, Sip; Resistance Bourns - 32K9635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 270 Ohm, 0.02, Sip; Resistance Bourns
32K9635
Resistor, Bussed Resistor Network, 5, 270 Ohm, 0.02, Sip; Resistance Bourns 32K9635
RESISTOR, BUSSED RESISTOR NETWORK, 5, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 270 OHM, 0.02, SIP; Resistance:270ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-4606X-101-271LF 4606X-1-271LF-ND 32K9635
Product Name 270 OHM Resistor Resistor Networks, Arrays Resistor, Bussed Resistor Network, 5, 270 Ohm, 0.02, Sip; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 6-SIP ThroughHole; 6-SIP SIP
Resistance Range 270 ohms 270 ohms 270 ohms
Power Rating 0.7500 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details