Win Source Part Number: 1206937-4606X-101-22
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.2k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
Alternative Parts (Cross-Reference): 4606X-101-222LF.; 4606X101-222LF;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X-101-222LF-ND,4
Base Product Number: 4606X
2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
RES ARRAY 5 RES 2.2K OHM 6SIP Product overview: 4606X-101-222LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-222LF can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
5 ±2% 2.2kΩ 200mW ±100ppm/°C SIP-6-2.54mm Resistor Networks & Arrays ROHS
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 1206937-4606X-101-222LF | 4606X-1-222LF-ND | 50-4606X-101-222LF | 39K2618 | 4606X-101-222LF | 70155422 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor | Resistor Network, 2K2; Resistance Bourns | Resistors >> Resistor Networks & Arrays | Resistor; 2.2 Kilohms; 0.75 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 6-SIP | 6-SIP | SIP | SIP | |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |