Bourns, Inc. Resistor Networks, Arrays 4606X-101-221LF

Description
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-221LF-ND
Resistor Networks, Arrays 4606X-1-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns - 39K2617 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns
39K2617
Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns 39K2617
RES N/W, BUSSED, 220R, 2%, 100V, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 220R, 2%, 100V, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4606X-101-221LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4606X-101-221LF
Resistor Networks, Arrays 4606X-101-221LF
RES ARRAY 5 RES 220 OHM 6SIP

RES ARRAY 5 RES 220 OHM 6SIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 4606X-1-221LF-ND 39K2617 4606X-101-221LF
Product Name Resistor Networks, Arrays Res N/w, Bussed, 220R, 2%, 100V, Sip; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers