Bourns, Inc. Resistor Networks, Arrays 4606X-101-220LF

Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4606X-101-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4606X-101-220LF-ND
Resistor Networks, Arrays 118-4606X-101-220LF-ND
22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

22 Ohm ±1Ohm 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns - 32K9629 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns
32K9629
Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns 32K9629
RES N/W, BUSSED, 22R, 2%, 100V, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 22R, 2%, 100V, SIP; Resistance:22ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4606X-101-220LF-ND 32K9629
Product Name Resistor Networks, Arrays Res N/w, Bussed, 22R, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 22 ohms 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details