Bourns, Inc. Resistors - Resistor Networks, Arrays 4606X-101-152LF

Description
Win Source Part Number: 1038745-4606X-101-15 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.5k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4605X-101-152LF; 4609X-101-152LF; 4608X-101-152LF; 4608X-102-152LF; 4606X-102-152LF4606X -101-152-LF; 4606X101-152LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X-1-152LF,4606X- 101-152LF-ND,4606X10 1152LF Base Product Number: 4606X
Request a Quote Datasheet
Description
Win Source Part Number: 1038745-4606X-101-15 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.5k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4605X-101-152LF; 4609X-101-152LF; 4608X-101-152LF; 4608X-102-152LF; 4606X-102-152LF4606X -101-152-LF; 4606X101-152LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X-1-152LF,4606X- 101-152LF-ND,4606X10 1152LF Base Product Number: 4606X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038745-4606X-101-152LF
Resistors - Resistor Networks, Arrays 1038745-4606X-101-152LF
Win Source Part Number: 1038745-4606X-101-15 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.5k Circuit Type: Bussed Number of Resistors: 5 Number of Pins: 6 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 6-SIP Supplier Device Package: 6-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm) Alternative Parts (Cross-Reference): 4605X-101-152LF; 4609X-101-152LF; 4608X-101-152LF; 4608X-102-152LF; 4606X-102-152LF4606X -101-152-LF; 4606X101-152LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4606X-1-152LF,4606X- 101-152LF-ND,4606X10 1152LF Base Product Number: 4606X

Win Source Part Number: 1038745-4606X-101-152LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.5k
Circuit Type: Bussed
Number of Resistors: 5
Number of Pins: 6
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 6-SIP
Supplier Device Package: 6-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.598" L x 0.098" W (15.19mm x 2.49mm)
Alternative Parts (Cross-Reference): 4605X-101-152LF; 4609X-101-152LF; 4608X-101-152LF; 4608X-102-152LF; 4606X-102-152LF4606X-101-152-LF; 4606X101-152LF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4606X-1-152LF,4606X-101-152LF-ND,4606X101152LF
Base Product Number: 4606X

Buy Now Datasheet
Resistor Networks, Arrays - 4606X-1-152LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-152LF-ND
Resistor Networks, Arrays 4606X-1-152LF-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES ARRAY 5 RES 1.5K OHM 6SIP Product overview: 4606X-101-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-152LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 1.5K OHM 6SIP Product overview: 4606X-101-152LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-152LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR,THKFILM,CONF SIP,REST 1.5 KILOHMS,+/-2%,100V,0.75W@70DEGC,BUSSED - 70154938 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 1.5 KILOHMS,+/-2%,100V,0.75W@70DEGC,BUSSED
70154938
RESISTOR,THKFILM,CONF SIP,REST 1.5 KILOHMS,+/-2%,100V,0.75W@70DEGC,BUSSED 70154938
RESISTOR,THKFILM,CON F SIP,REST 1.5 KILOHMS,+/-2%,100V,0 .75W@70DEGC,BUSSED

RESISTOR,THKFILM,CONF SIP,REST 1.5 KILOHMS,+/-2%,100V,0.75W@70DEGC,BUSSED

Supplier's Site
Resistor Network, 1K5; Resistance Bourns - 39K2616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K5; Resistance Bourns
39K2616
Resistor Network, 1K5; Resistance Bourns 39K2616
RESISTOR NETWORK, 1K5; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 1K5; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1038745-4606X-101-152LF 4606X-1-152LF-ND 50-4606X-101-152LF 70154938 39K2616
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor RESISTOR,THKFILM,CONF SIP,REST 1.5 KILOHMS,+/-2%,100V,0.75W@70DEGC,BUSSED Resistor Network, 1K5; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 6-SIP 6-SIP SIP
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers