Bourns, Inc. Resistance Bourns 4606X-101-105LF.

Description
Resistance:1Mohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
Description
Resistance:1Mohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4786 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4786
Resistance Bourns 30AC4786
Resistance:1Mohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Resistance:1Mohm; Network Circuit Type:Bussed; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:6Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4786
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details