Bourns, Inc. Resistor Networks, Arrays 4606X-101-104LF

Description
100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-104LF-ND
Resistor Networks, Arrays 4606X-1-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor Arrays - 5223494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223494
Resistor Arrays 5223494
5-bussed thick film resistor,100K 0.2W

5-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor Arrays - 5223494P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223494P
Resistor Arrays 5223494P
5-bussed thick film resistor,100K 0.2W

5-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor Arrays - 1673302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673302
Resistor Arrays 1673302
5-bussed thick film resistor,100K 0.2W

5-bussed thick film resistor,100K 0.2W

Supplier's Site
Resistor, Bussed Resistor Network 5, 100Kohm, 2%, Sip; Resistance Bourns - 62J2821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 100Kohm, 2%, Sip; Resistance Bourns
62J2821
Resistor, Bussed Resistor Network 5, 100Kohm, 2%, Sip; Resistance Bourns 62J2821
RESISTOR, BUSSED RESISTOR NETWORK 5, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4606X-1-104LF-ND 5223494 5223494P 62J2821
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Bussed Resistor Network 5, 100Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP ThroughHole; Sip SIP SIP
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers