Bourns, Inc. Resistor Networks, Arrays 4606X-101-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4606X-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-103LF-ND
Resistor Networks, Arrays 4606X-1-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4606X-101-103LF
856102-4606X-101-103LF
Resistor Networks, Arrays - 4606X-101-103LF 856102-4606X-101-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 856102-4606X-101-103 LF Series: 4600X Features: Ohm Power Per Element Resistor Network/Array Package: Bulk Family Name: 4606X Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4606X-1-103LF, 4606X101103LF, 4606X-101-103LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 856102-4606X-101-103LF
Series: 4600X
Features: Ohm Power Per Element Resistor Network/Array
Package: Bulk
Family Name: 4606X
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X-1-103LF, 4606X101103LF, 4606X-101-103LF-ND

Buy Now Datasheet
RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4606X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 10K OHM 6SIP Product overview: 4606X-101-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC - 70155420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
70155420
Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC 70155420
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor Network, Bussed, 5 Resistor, 10Kohm, 2%, Sip; Resistance Bourns - 62J2820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 5 Resistor, 10Kohm, 2%, Sip; Resistance Bourns
62J2820
Resistor Network, Bussed, 5 Resistor, 10Kohm, 2%, Sip; Resistance Bourns 62J2820
RESISTOR NETWORK, BUSSED, 5 RESISTOR, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 5 RESISTOR, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 10K; Resistance Bourns - 39K2613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
39K2613
Resistor Network, 10K; Resistance Bourns 39K2613
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4606X-1-103LF-ND 856102-4606X-101-103LF 50-4606X-101-103LF 70155420 62J2820 39K2613
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4606X-101-103LF Resistor Resistor; 10 Kilohms; 0.75 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC Resistor Network, Bussed, 5 Resistor, 10Kohm, 2%, Sip; Resistance Bourns Resistor Network, 10K; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 6-SIP 6-SIP SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers