Bourns, Inc. Resistance Bourns 4606X-101-102LF.

Description
Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 26AC7529 is a thick film conformal SIP resistor network designed for various applications. It features a resistance range from 10 ohms to 10 megohms and operates at a maximum voltage of 100 V. The temperature coefficient of resistance varies based on the resistance value, with ±100 ppm/°C for values between 50 ohms and 2.2 megohms, and ±250 ppm/°C for values below 50 ohms and above 2.2 megohms. The insulation resistance is a minimum of 10,000 megohms, and it can withstand a dielectric voltage of 200 VRMS. This product is rated for an operating temperature range of -55 °C to +125 °C and complies with RoHS standards. It is available in bulk or ammo-pak packaging, enhancing design flexibility. The resistor tolerance is specified as ±2%, with options for tighter tolerances available. The body is made from epoxy resin, conforming to UL94V-0 flammability standards. This resistor network is suitable for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Bourns 26AC7529 is a thick film conformal SIP resistor network designed for various applications. It features a resistance range from 10 ohms to 10 megohms and operates at a maximum voltage of 100 V. The temperature coefficient of resistance varies based on the resistance value, with ±100 ppm/°C for values between 50 ohms and 2.2 megohms, and ±250 ppm/°C for values below 50 ohms and above 2.2 megohms. The insulation resistance is a minimum of 10,000 megohms, and it can withstand a dielectric voltage of 200 VRMS. This product is rated for an operating temperature range of -55 °C to +125 °C and complies with RoHS standards. It is available in bulk or ammo-pak packaging, enhancing design flexibility. The resistor tolerance is specified as ±2%, with options for tighter tolerances available. The body is made from epoxy resin, conforming to UL94V-0 flammability standards. This resistor network is suitable for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 26AC7529 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
26AC7529
Resistance Bourns 26AC7529
Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7529
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details