Bourns, Inc. Resistor Arrays 4606X-101-102LF

Description
5-bussed thick film resistor,1K 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,1K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 1616848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616848
Resistor Arrays 1616848
5-bussed thick film resistor,1K 0.2W

5-bussed thick film resistor,1K 0.2W

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4606X-101-102LF
906918-4606X-101-102LF
Resistor Networks, Arrays - 4606X-101-102LF 906918-4606X-101-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 906918-4606X-101-102 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP Package: 6-SIP Package: Bulk Mounting: Through Hole Family Name: 4606X Categories: Resistors Case / Package: 6-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4606X-1-102LF, 4606X-101-102LF-ND, 4606X101102LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906918-4606X-101-102LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Package: 6-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4606X
Categories: Resistors
Case / Package: 6-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4606X-1-102LF, 4606X-101-102LF-ND, 4606X101102LF

Buy Now Datasheet
Resistor Networks, Arrays - 4606X-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-102LF-ND
Resistor Networks, Arrays 4606X-1-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES ARRAY 5 RES 1K OHM 6SIP Product overview: 4606X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-102LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 1K OHM 6SIP Product overview: 4606X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4606X-101-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4606X-101-102LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4606X-101-102LF
Resistor Networks, Arrays 4606X-101-102LF
RES ARRAY 5 RES 1K OHM 6SIP

RES ARRAY 5 RES 1K OHM 6SIP

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - 4606X-101-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
4606X-101-102LF
Resistors >> Resistor Networks & Arrays 4606X-101-102LF
5 ±2% 1kΩ 200mW ±100ppm/°C SIP-6-2.54mm Resistor Networks & Arrays ROHS

5 ±2% 1kΩ 200mW ±100ppm/°C SIP-6-2.54mm Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor; 1 Kilohms; 0.75 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC - 70155419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 1 Kilohms; 0.75 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC
70155419
Resistor; 1 Kilohms; 0.75 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC 70155419
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network, 5, 1Kohm, 2%, Sip; Resistance Bourns - 62J2819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 1Kohm, 2%, Sip; Resistance Bourns
62J2819
Resistor, Bussed Resistor Network, 5, 1Kohm, 2%, Sip; Resistance Bourns 62J2819
RESISTOR, BUSSED RESISTOR NETWORK, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 1K; Resistance Bourns - 39K2612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K; Resistance Bourns
39K2612
Resistor Network, 1K; Resistance Bourns 39K2612
RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 1616848 906918-4606X-101-102LF 4606X-1-102LF-ND 50-4606X-101-102LF 4606X-101-102LF 4606X-101-102LF 70155419 62J2819 39K2612
Product Name Resistor Arrays Resistor Networks, Arrays - 4606X-101-102LF Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays Resistor; 1 Kilohms; 0.75 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC Resistor, Bussed Resistor Network, 5, 1Kohm, 2%, Sip; Resistance Bourns Resistor Network, 1K; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole ThroughHole; 6-SIP 6-SIP SIP SIP SIP
Number of Resistors 5 5 5 5
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details