Bourns, Inc. Resistor Arrays 4606X-101-101LF

Description
5-bussed thick film resistor,100R 0.2W
Request a Quote Datasheet
Description
5-bussed thick film resistor,100R 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5223466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223466
Resistor Arrays 5223466
5-bussed thick film resistor,100R 0.2W

5-bussed thick film resistor,100R 0.2W

Supplier's Site
Resistor Arrays - 5223466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223466P
Resistor Arrays 5223466P
5-bussed thick film resistor,100R 0.2W

5-bussed thick film resistor,100R 0.2W

Supplier's Site
Resistor Arrays - 1616847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616847
Resistor Arrays 1616847
5-bussed thick film resistor,100R 0.2W

5-bussed thick film resistor,100R 0.2W

Supplier's Site
Resistor Networks, Arrays - 4606X-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4606X-1-101LF-ND
Resistor Networks, Arrays 4606X-1-101LF-ND
100 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

100 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RESISTOR,THKFILM,CONF SIP,REST 100 OHMS,+/-2%,100V,0.75W@70DEGC,BUSSED - 70154936 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 100 OHMS,+/-2%,100V,0.75W@70DEGC,BUSSED
70154936
RESISTOR,THKFILM,CONF SIP,REST 100 OHMS,+/-2%,100V,0.75W@70DEGC,BUSSED 70154936
RESISTOR,THKFILM,CON F SIP,REST 100 OHMS,+/-2%,100V,0.75 W@70DEGC,BUSSED

RESISTOR,THKFILM,CONF SIP,REST 100 OHMS,+/-2%,100V,0.75W@70DEGC,BUSSED

Supplier's Site
Resistor Network, 100R; Resistance Bourns - 39K2611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 100R; Resistance Bourns
39K2611
Resistor Network, 100R; Resistance Bourns 39K2611
RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:6Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5223466 5223466P 4606X-1-101LF-ND 70154936 39K2611
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays RESISTOR,THKFILM,CONF SIP,REST 100 OHMS,+/-2%,100V,0.75W@70DEGC,BUSSED Resistor Network, 100R; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip SIP ThroughHole; 6-SIP SIP
Number of Resistors 5 5 5
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details