The Bourns 4600 Series inductor, part number 86K7323, features an inductance of 2.4 µH with a maximum DC current rating of 1.5 A. It has a maximum DC resistance of 0.19 ohms and an inductance tolerance of ±10%. The inductor is designed with axial leads and is varnish coated, making it suitable for high voltage applications. It operates effectively within a temperature range of -55 to +125 °C. The product is RoHS compliant, ensuring it meets environmental regulations. This inductor is ideal for applications requiring a compact design with reliable performance.
RF Inductors - Leaded 2.4uH 5% Product overview: 4606-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4606-RC can be used for catalog matching and distributor lookup.
2.4µH Unshielded Wirewound Inductor 1.5A 190mOhm Max Axial
INDUCTOR, 2.4UH, 1.5A, AXIAL LEADED; Product Range:4600 Series; Inductance:2.4µH; DC Current Rating:1.5A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; Case Dimensions:6.86mm x 19mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-4606-RC | 4606-RC-ND | 86K7323 |
| Product Name | 2.4uH Inductor and Choke | Fixed Inductors | Inductor, 2.4Uh, 1.5A, Axial Leaded; Product Range Bourns Jw Miller |
| Technology | Wirewound | Wirewound | |
| Core Material | Phenolic | Phenolic | |
| Inductance Range | 2.4 microH | 2.4 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Bulk | Bulk |