Win Source Part Number: 1152216-4605X-AP1-51
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Tape & Box (TB)
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 5.1k
Circuit Type: Bussed
Number of Resistors: 4
Number of Pins: 5
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 5-SIP
Supplier Device Package: 5-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.498" L x 0.098" W (12.65mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Base Product Number: 4605X
RES ARRAY 4 RES 5.1K OHM 5SIP Product overview: 4605X-AP1-512LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-AP1-512LF can be used for catalog matching and distributor lookup.
5.1k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1152216-4605X-AP1-512LF | 50-4605X-AP1-512LF | 4605X-AP1-512LF-ND |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | ThroughHole | 5-SIP | ThroughHole; 5-SIP |
| Resistance Range | 5100 ohms | 5100 ohms | 5100 ohms |
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |