Bourns, Inc. Resistor Networks, Arrays 4605X-AP1-331LF

Description
RES ARRAY 4 RES 330 OHM 5SIP
Request a Quote Datasheet
Description
RES ARRAY 4 RES 330 OHM 5SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4605X-AP1-331LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4605X-AP1-331LFCT-ND
Resistor Networks, Arrays 118-4605X-AP1-331LFCT-ND
RES ARRAY 4 RES 330 OHM 5SIP

RES ARRAY 4 RES 330 OHM 5SIP

Buy Now Datasheet
Resistor Networks, Arrays - 118-4605X-AP1-331LFTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4605X-AP1-331LFTB-ND
Resistor Networks, Arrays 118-4605X-AP1-331LFTB-ND
330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4605X-AP1-331LFCT-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details