Bourns, Inc. Resistor Networks, Arrays 4605X-101-680LF

Description
68 Ohm ±1Ohm 200mW Power Per Element Bussed 4 Resistor Network/Array ±250ppm/°C 5-SIP
Request a Quote Datasheet
Description
68 Ohm ±1Ohm 200mW Power Per Element Bussed 4 Resistor Network/Array ±250ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-101-680LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-680LF-ND
Resistor Networks, Arrays 4605X-101-680LF-ND
68 Ohm ±1Ohm 200mW Power Per Element Bussed 4 Resistor Network/Array ±250ppm/°C 5-SIP

68 Ohm ±1Ohm 200mW Power Per Element Bussed 4 Resistor Network/Array ±250ppm/°C 5-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4605X-101-680LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details