4.7k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
RES ARRAY 4 RES 4.7K OHM 5SIP Product overview: 4605X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-472LF can be used for catalog matching and distributor lookup.
4-bussed thick film resistor,4K7 0.2W
4-bussed thick film resistor,4K7 0.2W
RES ARRAY 4 RES 4.7K OHM 5SIP
RESISTOR; 4.7 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG
RES ARRAY 4 RES 4.7K OHM 5SIP
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 4605X-101-472LF-ND | 50-4605X-101-472LF | 5223438 | 103-4605X-101-472LF | 70154603 | 4605X-101-472LF | 39K2609 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Arrays | RES ARRAY 4 RES 4.7K OHM 5SIP | RESISTOR; 4.7 KILOHMS; 1 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; 125 DEG | Resistor Networks, Arrays | Resistor Network, 4K7; Resistance Bourns |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | ||
| Category / Application | General Use | General Use | |||||
| Mounting / Packaging | ThroughHole; 5-SIP | 5-SIP | ThroughHole; Sip | ThroughHole; Through Hole | SIP | ||
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |