470 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Win Source Part Number: 985882-4605X-101-471
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 470
Circuit Type: Bussed
Number of Resistors: 4
Number of Pins: 5
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 5-SIP
Supplier Device Package: 5-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.498" L x 0.098" W (12.65mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4605X101471LF
Base Product Number: 4605X
4-bussed thick film resistor,470R 0.2W
4-bussed thick film resistor,470R 0.2W
RES ARRAY 4 RES 470 OHM 5SIP Product overview: 4605X-101-471LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4605X-101-471LF can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, 470R; Resistance:470ohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
RESISTOR, BUSSED RESISTOR NETWORK, 4, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4605X-101-471LF-ND | 985882-4605X-101-471LF | 5223416 | 50-4605X-101-471LF | 08X5078 | 62J2806 |
| Product Name | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Resistor Arrays | 470 OHM Resistor | Resistor Network, 470R; Resistance Bourns | Resistor, Bussed Resistor Network, 4, 470 Ohm, 0.02, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||||
| Mounting / Packaging | ThroughHole; 5-SIP | ThroughHole | ThroughHole; Sip | 5-SIP | SIP | SIP |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |