Bourns, Inc. Resistor Networks, Arrays 4605X-101-333LF

Description
33k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
33k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-101-333LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-333LF-ND
Resistor Networks, Arrays 4605X-101-333LF-ND
33k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

33k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Res N/w, Bussed, 33K, 0.2W, Sip; Resistance Bourns - 67AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 33K, 0.2W, Sip; Resistance Bourns
67AC8735
Res N/w, Bussed, 33K, 0.2W, Sip; Resistance Bourns 67AC8735
RES N/W, BUSSED, 33K, 0.2W, SIP; Resistance:33kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RES N/W, BUSSED, 33K, 0.2W, SIP; Resistance:33kohm; Product Range:4600X Series; No. of Elements:4Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:5Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4605X-101-333LF-ND 67AC8735
Product Name Resistor Networks, Arrays Res N/w, Bussed, 33K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP SIP
Resistance Range 33000 ohms 33000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details