Bourns, Inc. Resistor Networks, Arrays 4605X-101-332LF

Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
3.3k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4605X-101-332LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-332LF-ND
Resistor Networks, Arrays 4605X-101-332LF-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Resistor Arrays - 5223400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223400
Resistor Arrays 5223400
4-bussed thick film resistor,3K3 0.2W

4-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor Arrays - 5223400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5223400P
Resistor Arrays 5223400P
4-bussed thick film resistor,3K3 0.2W

4-bussed thick film resistor,3K3 0.2W

Supplier's Site
Resistor Arrays - 1616846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616846
Resistor Arrays 1616846
4-bussed thick film resistor,3K3 0.2W

4-bussed thick film resistor,3K3 0.2W

Supplier's Site
Res N/w, Bussed, 3K3, 2%, 100V, Sip; Resistance Bourns - 06X9249 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 3K3, 2%, 100V, Sip; Resistance Bourns
06X9249
Res N/w, Bussed, 3K3, 2%, 100V, Sip; Resistance Bourns 06X9249
RES N/W, BUSSED, 3K3, 2%, 100V, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 3K3, 2%, 100V, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4605X-101-332LF-ND 5223400 5223400P 06X9249
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Res N/w, Bussed, 3K3, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP ThroughHole; Sip SIP SIP
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers