Bourns, Inc. Resistor Arrays 4605X-101-331LF

Description
4-bussed thick film resistor,330R 0.2W
Request a Quote Datasheet
Description
4-bussed thick film resistor,330R 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 1616869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616869
Resistor Arrays 1616869
4-bussed thick film resistor,330R 0.2W

4-bussed thick film resistor,330R 0.2W

Supplier's Site
Resistor Networks, Arrays - 4605X-101-331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4605X-101-331LF-ND
Resistor Networks, Arrays 4605X-101-331LF-ND
330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Res N/w, Bussed, 330R, 2%, 100V, Sip; Resistance Bourns - 06X9248 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 330R, 2%, 100V, Sip; Resistance Bourns
06X9248
Res N/w, Bussed, 330R, 2%, 100V, Sip; Resistance Bourns 06X9248
RES N/W, BUSSED, 330R, 2%, 100V, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 330R, 2%, 100V, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1616869 4605X-101-331LF-ND 06X9248
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Bussed, 330R, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 5-SIP SIP
Number of Resistors 4 4
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers